Pulse Electronics Corporation Fixed Inductors BSCH001005058N2JCS

Description
8.2nH Unshielded Multilayer Inductor 300mA 240mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Multilayer Inductor 300mA 240mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH001005058N2JCSTR-ND - DigiKey
Thief River Falls, MN, United States
8.2nH Unshielded Multilayer Inductor 300mA 240mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Multilayer Inductor 300mA 240mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH001005058N2JCSCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2NH 300MA 240 MOHM

FIXED IND 8.2NH 300MA 240 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSCH001005058N2JCSDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2NH 300MA 240 MOHM

FIXED IND 8.2NH 300MA 240 MOHM

Buy Now Datasheet
Multilayer Inductor, 8.2Nh, 0.3A, 0402; Inductance Pulse Electronics - 53AK3796 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 8.2Nh, 0.3A, 0402; Inductance Pulse Electronics
53AK3796
Multilayer Inductor, 8.2Nh, 0.3A, 0402; Inductance Pulse Electronics 53AK3796
MULTILAYER INDUCTOR, 8.2NH, 0.3A, 0402; Inductance:8.2nH; DC Resistance Max:0.24ohm; Self Resonant Frequency:4.1GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Product Length:1mm RoHS Compliant: Yes

MULTILAYER INDUCTOR, 8.2NH, 0.3A, 0402; Inductance:8.2nH; DC Resistance Max:0.24ohm; Self Resonant Frequency:4.1GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Inductor, 8.2Nh, 0.3A, 0402; Inductance Pulse Electronics - 62AK3587 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 8.2Nh, 0.3A, 0402; Inductance Pulse Electronics
62AK3587
Multilayer Inductor, 8.2Nh, 0.3A, 0402; Inductance Pulse Electronics 62AK3587
MULTILAYER INDUCTOR, 8.2NH, 0.3A, 0402; Inductance:8.2nH; DC Resistance Max:0.24ohm; Self Resonant Frequency:4.1GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Product Length:1mm RoHS Compliant: Yes

MULTILAYER INDUCTOR, 8.2NH, 0.3A, 0402; Inductance:8.2nH; DC Resistance Max:0.24ohm; Self Resonant Frequency:4.1GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSCH001005058N2JCSTR-ND 53AK3796
Product Name Fixed Inductors Multilayer Inductor, 8.2Nh, 0.3A, 0402; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A22A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers