Pulse Electronics Corporation Fixed Inductors BSCH001005055N6KCS

Description
5.6nH Unshielded Multilayer Inductor 400mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Multilayer Inductor 400mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH001005055N6KCSTR-ND - DigiKey
Thief River Falls, MN, United States
5.6nH Unshielded Multilayer Inductor 400mA 200mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Multilayer Inductor 400mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCH001005055N6KCSTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Common Mode Chokes - 486-DKFP-A22A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1909784P - RS Components, Ltd.
Specs
Inductance Range 0.1200 microH
DCR 0.3200 ohms
Rated DC Current 400 milliamps
View Details