Pulse Electronics Corporation Fixed Inductors BSCH0010050556NJCS

Description
56nH Unshielded Multilayer Inductor 150mA 1.3Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Multilayer Inductor 150mA 1.3Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH0010050556NJCSTR-ND - DigiKey
Thief River Falls, MN, United States
56nH Unshielded Multilayer Inductor 150mA 1.3Ohm Max 0402 (1005 Metric)

56nH Unshielded Multilayer Inductor 150mA 1.3Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH0010050556NJCSCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 56NH 150MA 1.3 OHM SMD

FIXED IND 56NH 150MA 1.3 OHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BSCH0010050556NJCSDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 56NH 150MA 1.3 OHM SMD

FIXED IND 56NH 150MA 1.3 OHM SMD

Buy Now Datasheet
Multilayer Inductor, 56Nh, 0.15A, 0402; Inductance Pulse Electronics - 53AK3777 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 56Nh, 0.15A, 0402; Inductance Pulse Electronics
53AK3777
Multilayer Inductor, 56Nh, 0.15A, 0402; Inductance Pulse Electronics 53AK3777
MULTILAYER INDUCTOR, 56NH, 0.15A, 0402; Inductance:56nH; DC Resistance Max:1.3ohm; Self Resonant Frequency:1.3GHz; DC Current Rating:150mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Core Material:Ceramic RoHS Compliant: Yes

MULTILAYER INDUCTOR, 56NH, 0.15A, 0402; Inductance:56nH; DC Resistance Max:1.3ohm; Self Resonant Frequency:1.3GHz; DC Current Rating:150mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Inductor, 56Nh, 0.15A, 0402; Inductance Pulse Electronics - 62AK3586 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 56Nh, 0.15A, 0402; Inductance Pulse Electronics
62AK3586
Multilayer Inductor, 56Nh, 0.15A, 0402; Inductance Pulse Electronics 62AK3586
MULTILAYER INDUCTOR, 56NH, 0.15A, 0402; Inductance:56nH; DC Resistance Max:1.3ohm; Self Resonant Frequency:1.3GHz; DC Current Rating:150mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Core Material:Ceramic RoHS Compliant: Yes

MULTILAYER INDUCTOR, 56NH, 0.15A, 0402; Inductance:56nH; DC Resistance Max:1.3ohm; Self Resonant Frequency:1.3GHz; DC Current Rating:150mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSCH0010050556NJCSTR-ND 53AK3777
Product Name Fixed Inductors Multilayer Inductor, 56Nh, 0.15A, 0402; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 2322857 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers