Pulse Electronics Corporation Fixed Inductors BSCH001005054N3SCS

Description
4.3nH Unshielded Multilayer Inductor 400mA 180mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.3nH Unshielded Multilayer Inductor 400mA 180mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH001005054N3SCSTR-ND - DigiKey
Thief River Falls, MN, United States
4.3nH Unshielded Multilayer Inductor 400mA 180mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Multilayer Inductor 400mA 180mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH001005054N3SCSDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.3NH 400MA 180 MOHM

FIXED IND 4.3NH 400MA 180 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSCH001005054N3SCSCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.3NH 400MA 180 MOHM

FIXED IND 4.3NH 400MA 180 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCH001005054N3SCSTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5770-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details