Pulse Electronics Corporation Fixed Inductors BSCH0010050547NJCP

Description
47nH Unshielded Multilayer Inductor 200mA 720mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Multilayer Inductor 200mA 720mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH0010050547NJCPCT-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Multilayer Inductor 200mA 720mOhm Max 0402 (1005 Metric)

47nH Unshielded Multilayer Inductor 200mA 720mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH0010050547NJCPDKR-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Multilayer Inductor 200mA 720mOhm Max 0402 (1005 Metric)

47nH Unshielded Multilayer Inductor 200mA 720mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH0010050547NJCPTR-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Multilayer Inductor 200mA 720mOhm Max 0402 (1005 Metric)

47nH Unshielded Multilayer Inductor 200mA 720mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCH0010050547NJCPCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
High Frequency & RF Inductors - 1-1879023-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0470 microH
View Details
2 suppliers
Surface Mount Inductors - 1909784P - RS Components, Ltd.
Specs
Inductance Range 0.1200 microH
DCR 0.3200 ohms
Rated DC Current 400 milliamps
View Details