Pulse Electronics Corporation Fixed Inductors BSCH001005053N9SCS

Description
3.9nH Unshielded Multilayer Inductor 400mA 180mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Multilayer Inductor 400mA 180mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH001005053N9SCSTR-ND - DigiKey
Thief River Falls, MN, United States
3.9nH Unshielded Multilayer Inductor 400mA 180mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Multilayer Inductor 400mA 180mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH001005053N9SCSCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.9NH 400MA 180 MOHM

FIXED IND 3.9NH 400MA 180 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSCH001005053N9SCSDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.9NH 400MA 180 MOHM

FIXED IND 3.9NH 400MA 180 MOHM

Buy Now Datasheet
Multilayer Inductor, 3.9Nh, 0.4A, 0402; Inductance Pulse Electronics - 62AK3583 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 3.9Nh, 0.4A, 0402; Inductance Pulse Electronics
62AK3583
Multilayer Inductor, 3.9Nh, 0.4A, 0402; Inductance Pulse Electronics 62AK3583
MULTILAYER INDUCTOR, 3.9NH, 0.4A, 0402; Inductance:3.9nH; DC Resistance Max:0.18ohm; Self Resonant Frequency:6.1GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Product Length:1mm RoHS Compliant: Yes

MULTILAYER INDUCTOR, 3.9NH, 0.4A, 0402; Inductance:3.9nH; DC Resistance Max:0.18ohm; Self Resonant Frequency:6.1GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site
Multilayer Inductor, 3.9Nh, 0.4A, 0402; Inductance Pulse Electronics - 53AK3744 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 3.9Nh, 0.4A, 0402; Inductance Pulse Electronics
53AK3744
Multilayer Inductor, 3.9Nh, 0.4A, 0402; Inductance Pulse Electronics 53AK3744
MULTILAYER INDUCTOR, 3.9NH, 0.4A, 0402; Inductance:3.9nH; DC Resistance Max:0.18ohm; Self Resonant Frequency:6.1GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Product Length:1mm RoHS Compliant: Yes

MULTILAYER INDUCTOR, 3.9NH, 0.4A, 0402; Inductance:3.9nH; DC Resistance Max:0.18ohm; Self Resonant Frequency:6.1GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSCH001005053N9SCSTR-ND 62AK3583
Product Name Fixed Inductors Multilayer Inductor, 3.9Nh, 0.4A, 0402; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2125985 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 20
View Details
Common Mode Chokes - 486-DKFP-A22A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details