Pulse Electronics Corporation Fixed Inductors BSCH0010050533NJCS

Description
33nH Unshielded Multilayer Inductor 200mA 900mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Multilayer Inductor 200mA 900mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH0010050533NJCSTR-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Multilayer Inductor 200mA 900mOhm Max 0402 (1005 Metric)

33nH Unshielded Multilayer Inductor 200mA 900mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH0010050533NJCSDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33NH 200MA 900 MOHM

FIXED IND 33NH 200MA 900 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSCH0010050533NJCSCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33NH 200MA 900 MOHM

FIXED IND 33NH 200MA 900 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCH0010050533NJCSTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567701 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 0.6000 ohms
View Details
Fixed Inductors - 1674-CL0603-2623JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details