Pulse Electronics Corporation Fixed Inductors BSCH001005052N7SCS

Description
2.7nH Unshielded Multilayer Inductor 400mA 150mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.7nH Unshielded Multilayer Inductor 400mA 150mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH001005052N7SCSTR-ND - DigiKey
Thief River Falls, MN, United States
2.7nH Unshielded Multilayer Inductor 400mA 150mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Multilayer Inductor 400mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH001005052N7SCSDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.7NH 400MA 150 MOHM

FIXED IND 2.7NH 400MA 150 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSCH001005052N7SCSCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.7NH 400MA 150 MOHM

FIXED IND 2.7NH 400MA 150 MOHM

Buy Now Datasheet
Multilayer Inductor, 2.7Nh, 0.4A, 0402; Inductance Pulse Electronics - 62AK3581 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 2.7Nh, 0.4A, 0402; Inductance Pulse Electronics
62AK3581
Multilayer Inductor, 2.7Nh, 0.4A, 0402; Inductance Pulse Electronics 62AK3581
MULTILAYER INDUCTOR, 2.7NH, 0.4A, 0402; Inductance:2.7nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:7.7GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Product Length:1mm RoHS Compliant: Yes

MULTILAYER INDUCTOR, 2.7NH, 0.4A, 0402; Inductance:2.7nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:7.7GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site
Multilayer Inductor, 2.7Nh, 0.4A, 0402; Inductance Pulse Electronics - 53AK3719 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 2.7Nh, 0.4A, 0402; Inductance Pulse Electronics
53AK3719
Multilayer Inductor, 2.7Nh, 0.4A, 0402; Inductance Pulse Electronics 53AK3719
MULTILAYER INDUCTOR, 2.7NH, 0.4A, 0402; Inductance:2.7nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:7.7GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Product Length:1mm RoHS Compliant: Yes

MULTILAYER INDUCTOR, 2.7NH, 0.4A, 0402; Inductance:2.7nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:7.7GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSCH001005052N7SCSTR-ND 62AK3581
Product Name Fixed Inductors Multilayer Inductor, 2.7Nh, 0.4A, 0402; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Inductor and Choke - 71-0402CS-12NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers