Pulse Electronics Corporation Fixed Inductors BSCH0010050518NJCS

Description
18nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH0010050518NJCSTR-ND - DigiKey
Thief River Falls, MN, United States
18nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0402 (1005 Metric)

18nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH0010050518NJCSDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 18NH 300MA 550 MOHM

FIXED IND 18NH 300MA 550 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSCH0010050518NJCSCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 18NH 300MA 550 MOHM

FIXED IND 18NH 300MA 550 MOHM

Buy Now Datasheet
Multilayer Inductor, 18Nh, 0.3A, 0402; Inductance Pulse Electronics - 53AK3706 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 18Nh, 0.3A, 0402; Inductance Pulse Electronics
53AK3706
Multilayer Inductor, 18Nh, 0.3A, 0402; Inductance Pulse Electronics 53AK3706
MULTILAYER INDUCTOR, 18NH, 0.3A, 0402; Inductance:18nH; DC Resistance Max:0.55ohm; Self Resonant Frequency:2.5GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Core Material:Ceramic RoHS Compliant: Yes

MULTILAYER INDUCTOR, 18NH, 0.3A, 0402; Inductance:18nH; DC Resistance Max:0.55ohm; Self Resonant Frequency:2.5GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Inductor, 18Nh, 0.3A, 0402; Inductance Pulse Electronics - 62AK3579 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 18Nh, 0.3A, 0402; Inductance Pulse Electronics
62AK3579
Multilayer Inductor, 18Nh, 0.3A, 0402; Inductance Pulse Electronics 62AK3579
MULTILAYER INDUCTOR, 18NH, 0.3A, 0402; Inductance:18nH; DC Resistance Max:0.55ohm; Self Resonant Frequency:2.5GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Core Material:Ceramic RoHS Compliant: Yes

MULTILAYER INDUCTOR, 18NH, 0.3A, 0402; Inductance:18nH; DC Resistance Max:0.55ohm; Self Resonant Frequency:2.5GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSCH0010050518NJCSTR-ND 53AK3706
Product Name Fixed Inductors Multilayer Inductor, 18Nh, 0.3A, 0402; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Rod Core Inductor - RC-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2500 microH
DCR 2.45 ohms
View Details
3 suppliers