Pulse Electronics Corporation Fixed Inductors BSCH0010050515NJCP

Description
15nH Unshielded Multilayer Inductor 300mA 320mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Multilayer Inductor 300mA 320mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH0010050515NJCPDKR-ND - DigiKey
Thief River Falls, MN, United States
15nH Unshielded Multilayer Inductor 300mA 320mOhm Max 0402 (1005 Metric)

15nH Unshielded Multilayer Inductor 300mA 320mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH0010050515NJCPTR-ND - DigiKey
Thief River Falls, MN, United States
15nH Unshielded Multilayer Inductor 300mA 320mOhm Max 0402 (1005 Metric)

15nH Unshielded Multilayer Inductor 300mA 320mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH0010050515NJCPCT-ND - DigiKey
Thief River Falls, MN, United States
15nH Unshielded Multilayer Inductor 300mA 320mOhm Max 0402 (1005 Metric)

15nH Unshielded Multilayer Inductor 300mA 320mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - BSCH0010050515NJCP - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
BSCH0010050515NJCP
Fixed Inductors BSCH0010050515NJCP
FIXED IND 15NH 300MA 320MOHM SMD

FIXED IND 15NH 300MA 320MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSCH0010050515NJCPDKR-ND BSCH0010050515NJCP
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ceramic Ceramic; Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details