Pulse Electronics Corporation Fixed Inductors BSCH0010050512NJCS

Description
12nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH0010050512NJCSTR-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0402 (1005 Metric)

12nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH0010050512NJCSCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 12NH 300MA 400 MOHM

FIXED IND 12NH 300MA 400 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSCH0010050512NJCSDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 12NH 300MA 400 MOHM

FIXED IND 12NH 300MA 400 MOHM

Buy Now Datasheet
Multilayer Inductor, 12Nh, 0.3A, 0402; Inductance Pulse Electronics - 62AK3577 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 12Nh, 0.3A, 0402; Inductance Pulse Electronics
62AK3577
Multilayer Inductor, 12Nh, 0.3A, 0402; Inductance Pulse Electronics 62AK3577
MULTILAYER INDUCTOR, 12NH, 0.3A, 0402; Inductance:12nH; DC Resistance Max:0.4ohm; Self Resonant Frequency:3GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

MULTILAYER INDUCTOR, 12NH, 0.3A, 0402; Inductance:12nH; DC Resistance Max:0.4ohm; Self Resonant Frequency:3GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

Supplier's Site
Multilayer Inductor, 12Nh, 0.3A, 0402; Inductance Pulse Electronics - 53AK3696 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 12Nh, 0.3A, 0402; Inductance Pulse Electronics
53AK3696
Multilayer Inductor, 12Nh, 0.3A, 0402; Inductance Pulse Electronics 53AK3696
MULTILAYER INDUCTOR, 12NH, 0.3A, 0402; Inductance:12nH; DC Resistance Max:0.4ohm; Self Resonant Frequency:3GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

MULTILAYER INDUCTOR, 12NH, 0.3A, 0402; Inductance:12nH; DC Resistance Max:0.4ohm; Self Resonant Frequency:3GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSCH0010050512NJCSTR-ND 62AK3577
Product Name Fixed Inductors Multilayer Inductor, 12Nh, 0.3A, 0402; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2106JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1678350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10 microH
Q Factor 70
View Details
Fixed Inductors - 486-3169-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details