Pulse Electronics Corporation Fixed Inductors BSCH0010050512NJCP

Description
12nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH0010050512NJCPDKR-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0402 (1005 Metric)

12nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH0010050512NJCPCT-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0402 (1005 Metric)

12nH Unshielded Multilayer Inductor 300mA 280mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH0010050512NJCPTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 12NH 300MA 280 MOHM

FIXED IND 12NH 300MA 280 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCH0010050512NJCPDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520C220KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1620161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 27000 microH
View Details
Automotive 0.27uH 1.3KOhm 7.9MHz Inductor and Choke - 71-0402DF-271XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
3 suppliers