Pulse Electronics Corporation Fixed Inductors BSCH0010050510NJCS

Description
10nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH0010050510NJCSTR-ND - DigiKey
Thief River Falls, MN, United States
10nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0402 (1005 Metric)

10nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH0010050510NJCSCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10NH 300MA 260 MOHM

FIXED IND 10NH 300MA 260 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSCH0010050510NJCSDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10NH 300MA 260 MOHM

FIXED IND 10NH 300MA 260 MOHM

Buy Now Datasheet
Multilayer Inductor, 10Nh, 0.3A, 0402; Inductance Pulse Electronics - 62AK3576 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 10Nh, 0.3A, 0402; Inductance Pulse Electronics
62AK3576
Multilayer Inductor, 10Nh, 0.3A, 0402; Inductance Pulse Electronics 62AK3576
MULTILAYER INDUCTOR, 10NH, 0.3A, 0402; Inductance:10nH; DC Resistance Max:0.26ohm; Self Resonant Frequency:3.9GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Core Material:Ceramic RoHS Compliant: Yes

MULTILAYER INDUCTOR, 10NH, 0.3A, 0402; Inductance:10nH; DC Resistance Max:0.26ohm; Self Resonant Frequency:3.9GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site
Multilayer Inductor, 10Nh, 0.3A, 0402; Inductance Pulse Electronics - 53AK3691 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 10Nh, 0.3A, 0402; Inductance Pulse Electronics
53AK3691
Multilayer Inductor, 10Nh, 0.3A, 0402; Inductance Pulse Electronics 53AK3691
MULTILAYER INDUCTOR, 10NH, 0.3A, 0402; Inductance:10nH; DC Resistance Max:0.26ohm; Self Resonant Frequency:3.9GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Core Material:Ceramic RoHS Compliant: Yes

MULTILAYER INDUCTOR, 10NH, 0.3A, 0402; Inductance:10nH; DC Resistance Max:0.26ohm; Self Resonant Frequency:3.9GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:BSCH Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSCH0010050510NJCSTR-ND 62AK3576
Product Name Fixed Inductors Multilayer Inductor, 10Nh, 0.3A, 0402; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1678254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 50
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N9 0402DC-6N9XJRW , 0402DC-6N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details