Pulse Electronics Corporation Fixed Inductors BSCH000603038N2J00

Description
FIXED IND 8.2NH 230MA 450 MOHM
Request a Quote Datasheet
Description
FIXED IND 8.2NH 230MA 450 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH000603038N2J00TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2NH 230MA 450 MOHM

FIXED IND 8.2NH 230MA 450 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSCH000603038N2J00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2NH 230MA 450 MOHM

FIXED IND 8.2NH 230MA 450 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSCH000603038N2J00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2NH 230MA 450 MOHM

FIXED IND 8.2NH 230MA 450 MOHM

Buy Now Datasheet
Multilayer Inductor, 8.2Nh, 0.23A, 0201; Inductance Pulse Electronics - 53AK3656 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 8.2Nh, 0.23A, 0201; Inductance Pulse Electronics
53AK3656
Multilayer Inductor, 8.2Nh, 0.23A, 0201; Inductance Pulse Electronics 53AK3656
MULTILAYER INDUCTOR, 8.2NH, 0.23A, 0201; Inductance:8.2nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:3.4GHz; DC Current Rating:230mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCH Series; Product Width:0.3mmRoHS Compliant: Yes

MULTILAYER INDUCTOR, 8.2NH, 0.23A, 0201; Inductance:8.2nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:3.4GHz; DC Current Rating:230mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCH Series; Product Width:0.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Inductor, 8.2Nh, 0.23A, 0201; Inductance Pulse Electronics - 62AK3574 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 8.2Nh, 0.23A, 0201; Inductance Pulse Electronics
62AK3574
Multilayer Inductor, 8.2Nh, 0.23A, 0201; Inductance Pulse Electronics 62AK3574
MULTILAYER INDUCTOR, 8.2NH, 0.23A, 0201; Inductance:8.2nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:3.4GHz; DC Current Rating:230mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCH Series; Product Width:0.3mmRoHS Compliant: Yes

MULTILAYER INDUCTOR, 8.2NH, 0.23A, 0201; Inductance:8.2nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:3.4GHz; DC Current Rating:230mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCH Series; Product Width:0.3mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSCH000603038N2J00TR-ND 53AK3656
Product Name Fixed Inductors Multilayer Inductor, 8.2Nh, 0.23A, 0201; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2224JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567707 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0560 microH
DCR 1.2 ohms
View Details
Common Mode Chokes - 486-DKFP-C22C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details