Pulse Electronics Corporation Fixed Inductors BSCH000603037N5J00

Description
7.5nH Unshielded Multilayer Inductor 240mA 410mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
7.5nH Unshielded Multilayer Inductor 240mA 410mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH000603037N5J00TR-ND - DigiKey
Thief River Falls, MN, United States
7.5nH Unshielded Multilayer Inductor 240mA 410mOhm Max 0201 (0603 Metric)

7.5nH Unshielded Multilayer Inductor 240mA 410mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCH000603037N5J00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176637-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-43N 026011C-43NXJRW , 026011C-43NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details