Pulse Electronics Corporation Fixed Inductors BSCH0006030356NJ00

Description
56nH Unshielded Multilayer Inductor 80mA 2.27Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Multilayer Inductor 80mA 2.27Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH0006030356NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
56nH Unshielded Multilayer Inductor 80mA 2.27Ohm Max 0201 (0603 Metric)

56nH Unshielded Multilayer Inductor 80mA 2.27Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH0006030356NJ00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 56NH 80MA 2.27 OHM SMD

FIXED IND 56NH 80MA 2.27 OHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BSCH0006030356NJ00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 56NH 80MA 2.27 OHM SMD

FIXED IND 56NH 80MA 2.27 OHM SMD

Buy Now Datasheet
Multilayer Inductor, 56Nh, 0.08A, 0201; Inductance Pulse Electronics - 62AK3573 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 56Nh, 0.08A, 0201; Inductance Pulse Electronics
62AK3573
Multilayer Inductor, 56Nh, 0.08A, 0201; Inductance Pulse Electronics 62AK3573
MULTILAYER INDUCTOR, 56NH, 0.08A, 0201; Inductance:56nH; DC Resistance Max:2.27ohm; Self Resonant Frequency:1.1GHz; DC Current Rating:80mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCH Series; Core Material:Ceramic RoHS Compliant: Yes

MULTILAYER INDUCTOR, 56NH, 0.08A, 0201; Inductance:56nH; DC Resistance Max:2.27ohm; Self Resonant Frequency:1.1GHz; DC Current Rating:80mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCH Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site
Multilayer Inductor, 56Nh, 0.08A, 0201; Inductance Pulse Electronics - 53AK3651 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 56Nh, 0.08A, 0201; Inductance Pulse Electronics
53AK3651
Multilayer Inductor, 56Nh, 0.08A, 0201; Inductance Pulse Electronics 53AK3651
MULTILAYER INDUCTOR, 56NH, 0.08A, 0201; Inductance:56nH; DC Resistance Max:2.27ohm; Self Resonant Frequency:1.1GHz; DC Current Rating:80mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCH Series; Core Material:Ceramic RoHS Compliant: Yes

MULTILAYER INDUCTOR, 56NH, 0.08A, 0201; Inductance:56nH; DC Resistance Max:2.27ohm; Self Resonant Frequency:1.1GHz; DC Current Rating:80mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCH Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSCH0006030356NJ00TR-ND 62AK3573
Product Name Fixed Inductors Multilayer Inductor, 56Nh, 0.08A, 0201; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 1712-36273225206R8KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers