Pulse Electronics Corporation Fixed Inductors BSCH000603034N7S00

Description
4.7nH Unshielded Multilayer Inductor 280mA 300mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Multilayer Inductor 280mA 300mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH000603034N7S00CT-ND - DigiKey
Thief River Falls, MN, United States
4.7nH Unshielded Multilayer Inductor 280mA 300mOhm Max 0201 (0603 Metric)

4.7nH Unshielded Multilayer Inductor 280mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH000603034N7S00TR-ND - DigiKey
Thief River Falls, MN, United States
4.7nH Unshielded Multilayer Inductor 280mA 300mOhm Max 0201 (0603 Metric)

4.7nH Unshielded Multilayer Inductor 280mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH000603034N7S00DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7nH Unshielded Multilayer Inductor 280mA 300mOhm Max 0201 (0603 Metric)

4.7nH Unshielded Multilayer Inductor 280mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCH000603034N7S00CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J473JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1-1624094-2 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
2 suppliers
Leaded Inductors - 1910655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 70
View Details