Pulse Electronics Corporation Fixed Inductors BSCH000603034N3S00

Description
4.3nH Unshielded Multilayer Inductor 280mA 300mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
4.3nH Unshielded Multilayer Inductor 280mA 300mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH000603034N3S00TR-ND - DigiKey
Thief River Falls, MN, United States
4.3nH Unshielded Multilayer Inductor 280mA 300mOhm Max 0201 (0603 Metric)

4.3nH Unshielded Multilayer Inductor 280mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH000603034N3S00CT-ND - DigiKey
Thief River Falls, MN, United States
4.3nH Unshielded Multilayer Inductor 280mA 300mOhm Max 0201 (0603 Metric)

4.3nH Unshielded Multilayer Inductor 280mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH000603034N3S00DKR-ND - DigiKey
Thief River Falls, MN, United States
4.3nH Unshielded Multilayer Inductor 280mA 300mOhm Max 0201 (0603 Metric)

4.3nH Unshielded Multilayer Inductor 280mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCH000603034N3S00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J123JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Common Mode Chokes - 1849167 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details