Pulse Electronics Corporation Fixed Inductors BSCH0006030339NJ00

Description
39nH Unshielded Multilayer Inductor 100mA 1.72Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Multilayer Inductor 100mA 1.72Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH0006030339NJ00DKR-ND - DigiKey
Thief River Falls, MN, United States
39nH Unshielded Multilayer Inductor 100mA 1.72Ohm Max 0201 (0603 Metric)

39nH Unshielded Multilayer Inductor 100mA 1.72Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH0006030339NJ00CT-ND - DigiKey
Thief River Falls, MN, United States
39nH Unshielded Multilayer Inductor 100mA 1.72Ohm Max 0201 (0603 Metric)

39nH Unshielded Multilayer Inductor 100mA 1.72Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH0006030339NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
39nH Unshielded Multilayer Inductor 100mA 1.72Ohm Max 0201 (0603 Metric)

39nH Unshielded Multilayer Inductor 100mA 1.72Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCH0006030339NJ00DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-43N 0402DC-43NXJRW , 0402DC-43NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2-2176636-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details