Pulse Electronics Corporation Fixed Inductors BSCH0006030327NJ00

Description
27nH Unshielded Multilayer Inductor 120mA 1.35Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Multilayer Inductor 120mA 1.35Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH0006030327NJ00DKR-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Multilayer Inductor 120mA 1.35Ohm Max 0201 (0603 Metric)

27nH Unshielded Multilayer Inductor 120mA 1.35Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH0006030327NJ00CT-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Multilayer Inductor 120mA 1.35Ohm Max 0201 (0603 Metric)

27nH Unshielded Multilayer Inductor 120mA 1.35Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH0006030327NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 27NH 120MA 1.35 OHM

FIXED IND 27NH 120MA 1.35 OHM

Buy Now Datasheet
Multilayer Inductor, 27Nh, 0.12A, 0201; Inductance Pulse Electronics - 62AK3572 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 27Nh, 0.12A, 0201; Inductance Pulse Electronics
62AK3572
Multilayer Inductor, 27Nh, 0.12A, 0201; Inductance Pulse Electronics 62AK3572
MULTILAYER INDUCTOR, 27NH, 0.12A, 0201; Inductance:27nH; DC Resistance Max:1.35ohm; Self Resonant Frequency:1.8GHz; DC Current Rating:120mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCH Series; Core Material:CeramicRoHS Compliant: Yes

MULTILAYER INDUCTOR, 27NH, 0.12A, 0201; Inductance:27nH; DC Resistance Max:1.35ohm; Self Resonant Frequency:1.8GHz; DC Current Rating:120mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCH Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site
Multilayer Inductor, 27Nh, 0.12A, 0201; Inductance Pulse Electronics - 53AK3639 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 27Nh, 0.12A, 0201; Inductance Pulse Electronics
53AK3639
Multilayer Inductor, 27Nh, 0.12A, 0201; Inductance Pulse Electronics 53AK3639
MULTILAYER INDUCTOR, 27NH, 0.12A, 0201; Inductance:27nH; DC Resistance Max:1.35ohm; Self Resonant Frequency:1.8GHz; DC Current Rating:120mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCH Series; Core Material:CeramicRoHS Compliant: Yes

MULTILAYER INDUCTOR, 27NH, 0.12A, 0201; Inductance:27nH; DC Resistance Max:1.35ohm; Self Resonant Frequency:1.8GHz; DC Current Rating:120mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCH Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSCH0006030327NJ00DKR-ND 62AK3572
Product Name Fixed Inductors Multilayer Inductor, 27Nh, 0.12A, 0201; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2184JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1857967 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3-127-625-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details