Pulse Electronics Corporation Fixed Inductors BSCH0006030312NJ00

Description
12nH Unshielded Multilayer Inductor 190mA 680mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Multilayer Inductor 190mA 680mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH0006030312NJ00DKR-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Multilayer Inductor 190mA 680mOhm Max 0201 (0603 Metric)

12nH Unshielded Multilayer Inductor 190mA 680mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH0006030312NJ00CT-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Multilayer Inductor 190mA 680mOhm Max 0201 (0603 Metric)

12nH Unshielded Multilayer Inductor 190mA 680mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH0006030312NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Multilayer Inductor 190mA 680mOhm Max 0201 (0603 Metric)

12nH Unshielded Multilayer Inductor 190mA 680mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCH0006030312NJ00DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details