Pulse Electronics Corporation RF Antennas BSA45C

Description
45MHz Whip, Straight RF Antenna 40MHz ~ 50MHz 2dBi N Type Female Magnetic
Request a Quote Datasheet
Description
45MHz Whip, Straight RF Antenna 40MHz ~ 50MHz 2dBi N Type Female Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-BSA45C-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-BSA45C-ND
RF Antennas 553-BSA45C-ND
45MHz Whip, Straight RF Antenna 40MHz ~ 50MHz 2dBi N Type Female Magnetic

45MHz Whip, Straight RF Antenna 40MHz ~ 50MHz 2dBi N Type Female Magnetic

Buy Now Datasheet
50 MHZ Rf Antenna - 875-BSA45C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 MHZ Rf Antenna
875-BSA45C
50 MHZ Rf Antenna 875-BSA45C
ANTENNA WHIP UTY 45-50 MHZ Product overview: BSA45C from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 50 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-BSA45C can be used for catalog matching and distributor lookup.

ANTENNA WHIP UTY 45-50 MHZ Product overview: BSA45C from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 50 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-BSA45C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - BSA45C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BSA45C
RF Antennas BSA45C
45MHz Whip, Straight RF Antenna 40MHz ~ 50MHz 2dBi N Type Female Magnetic

45MHz Whip, Straight RF Antenna 40MHz ~ 50MHz 2dBi N Type Female Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-BSA45C-ND 875-BSA45C BSA45C
Product Name RF Antennas 50 MHZ Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details