Pulse Electronics Corporation Fixed Inductors BPXX00060625101M00

Description
100µH Shielded Inductor 640mA 610mOhm Max 2424 (6060 Metric)
Request a Quote Datasheet
Description
100µH Shielded Inductor 640mA 610mOhm Max 2424 (6060 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPXX00060625101M00TR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Inductor 640mA 610mOhm Max 2424 (6060 Metric)

100µH Shielded Inductor 640mA 610mOhm Max 2424 (6060 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPXX00060625101M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-22N 0201HL-22NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers