Pulse Electronics Corporation Fixed Inductors BPXX00050530331M00

Description
330µH Shielded Inductor 420mA 1.8Ohm Max 2020 (5050 Metric)
Request a Quote Datasheet
Description
330µH Shielded Inductor 420mA 1.8Ohm Max 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPXX00050530331M00TR-ND - DigiKey
Thief River Falls, MN, United States
330µH Shielded Inductor 420mA 1.8Ohm Max 2020 (5050 Metric)

330µH Shielded Inductor 420mA 1.8Ohm Max 2020 (5050 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPXX00050530331M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2683JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567707 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0560 microH
DCR 1.2 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details