Pulse Electronics Corporation Fixed Inductors BPXX00050520121T00

Description
120µH Shielded Inductor 480mA 1.6Ohm Max 2020 (5050 Metric)
Request a Quote Datasheet
Description
120µH Shielded Inductor 480mA 1.6Ohm Max 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPXX00050520121T00TR-ND - DigiKey
Thief River Falls, MN, United States
120µH Shielded Inductor 480mA 1.6Ohm Max 2020 (5050 Metric)

120µH Shielded Inductor 480mA 1.6Ohm Max 2020 (5050 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPXX00050520121T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-F201-04D3-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
UT/ET Series Common Mode Inductors - UT2024-009 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details