Pulse Electronics Corporation Fixed Inductors BPXX00050515101M00

Description
100µH Shielded Inductor 420mA 1.95Ohm Max 2020 (5050 Metric)
Request a Quote Datasheet
Description
100µH Shielded Inductor 420mA 1.95Ohm Max 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPXX00050515101M00TR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Inductor 420mA 1.95Ohm Max 2020 (5050 Metric)

100µH Shielded Inductor 420mA 1.95Ohm Max 2020 (5050 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPXX00050515101M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2393JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-16N 0402DC-16NXJRW , 0402DC-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567581P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0030 microH
DCR 0.2000 ohms
View Details