Pulse Electronics Corporation Fixed Inductors BPXX00040420330T00

Description
33µH Shielded Inductor 690mA 628mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet
Description
33µH Shielded Inductor 690mA 628mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPXX00040420330T00TR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 690mA 628mOhm Max 1616 (4040 Metric)

33µH Shielded Inductor 690mA 628mOhm Max 1616 (4040 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPXX00040420330T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-8N2 026011C-8N2XJRW , 026011C-8N2XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 1-1624109-9-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details