Pulse Electronics Corporation Fixed Inductors BPXX00040420330M00

Description
33µH Shielded Inductor 690mA 628mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet
Description
33µH Shielded Inductor 690mA 628mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPXX00040420330M00TR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 690mA 628mOhm Max 1616 (4040 Metric)

33µH Shielded Inductor 690mA 628mOhm Max 1616 (4040 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPXX00040420330M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-303R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers