15µH Shielded Inductor 900mA 241mOhm Max 1616 (4040 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 553-BPXX00040420150M00TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |