Pulse Electronics Corporation Fixed Inductors BPXX00040418471T00

Description
470µH Shielded Inductor 200mA 7.1Ohm Max 1616 (4040 Metric)
Request a Quote Datasheet
Description
470µH Shielded Inductor 200mA 7.1Ohm Max 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPXX00040418471T00TR-ND - DigiKey
Thief River Falls, MN, United States
470µH Shielded Inductor 200mA 7.1Ohm Max 1616 (4040 Metric)

470µH Shielded Inductor 200mA 7.1Ohm Max 1616 (4040 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPXX00040418471T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Surface Mount Inductors - 1620301 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Chokes - 2-1624117-0 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
2 suppliers