Pulse Electronics Corporation Fixed Inductors BPXX000404126R8T00

Description
6.8µH Shielded Inductor 980mA 340mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 980mA 340mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPXX000404126R8T00TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 980mA 340mOhm Max 1616 (4040 Metric)

6.8µH Shielded Inductor 980mA 340mOhm Max 1616 (4040 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPXX000404126R8T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-59U - Triad Magnetics
Specs
Inductance Range 10000 microH
Rated DC Current 12500 milliamps
DCR 0.1000 ohms
View Details
3 suppliers
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N9 0402DC-3N9XJRW , 0402DC-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details