4.7µH Shielded Inductor 1.2A 200mOhm Max 1212 (3030 Metric)
FIXED IND 4.7UH 1.2A 200 MOHM
FIXED IND 4.7UH 1.2A 200 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 553-BPXX000303154R7M00TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |