Pulse Electronics Corporation Fixed Inductors BPXX000303101R8M00

Description
1.8µH Shielded Inductor 1.4A 150mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
1.8µH Shielded Inductor 1.4A 150mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPXX000303101R8M00TR-ND - DigiKey
Thief River Falls, MN, United States
1.8µH Shielded Inductor 1.4A 150mOhm Max 1212 (3030 Metric)

1.8µH Shielded Inductor 1.4A 150mOhm Max 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPXX000303101R8M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-22N 0402CT-22NXJRW , 0402CT-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 3-2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0033 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details