Pulse Electronics Corporation Fixed Inductors BPXX000303101R2T00

Description
1.2µH Shielded Inductor 1.7A 100mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
1.2µH Shielded Inductor 1.7A 100mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPXX000303101R2T00TR-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Shielded Inductor 1.7A 100mOhm Max 1212 (3030 Metric)

1.2µH Shielded Inductor 1.7A 100mOhm Max 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPXX000303101R2T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2223JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627453226470KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
2000uH 15A 0.013Ohm Inductor and Choke - 839-DKIP-0331-1502 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers