Pulse Electronics Corporation Fixed Inductors BPXX00030308220M00

Description
22µH Shielded Inductor 380mA 1.5Ohm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
22µH Shielded Inductor 380mA 1.5Ohm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPXX00030308220M00TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 380mA 1.5Ohm Max 1212 (3030 Metric)

22µH Shielded Inductor 380mA 1.5Ohm Max 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPXX00030308220M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Surface Mount Inductors - 2567587 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.2500 ohms
View Details
Power Inductors - 1-2176640-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers