Pulse Electronics Corporation Fixed Inductors BPSF00070745471M00

Description
470µH Shielded Inductor 310mA 1.05Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Inductor 310mA 1.05Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPSF00070745471M00TR-ND - DigiKey
Thief River Falls, MN, United States
470µH Shielded Inductor 310mA 1.05Ohm Max Nonstandard

470µH Shielded Inductor 310mA 1.05Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPSF00070745471M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2152SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567719 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.1600 ohms
View Details
Specs
Application RF Choke
View Details