Pulse Electronics Corporation Fixed Inductors BPSC00101151120T00

Description
12µH Shielded Inductor 36mOhm Max Nonstandard
Request a Quote Datasheet
Description
12µH Shielded Inductor 36mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPSC00101151120T00TR-ND - DigiKey
Thief River Falls, MN, United States
12µH Shielded Inductor 36mOhm Max Nonstandard

12µH Shielded Inductor 36mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPSC00101151120T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

300uH 16A 25mOhm Inductor and Choke - 839-DLFL-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers