Pulse Electronics Corporation Fixed Inductors BPSC000404185R6TS1

Description
5.6µH Shielded Inductor 800mA 135mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet
Description
5.6µH Shielded Inductor 800mA 135mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPSC000404185R6TS1TR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Shielded Inductor 800mA 135mOhm Max 1616 (4040 Metric)

5.6µH Shielded Inductor 800mA 135mOhm Max 1616 (4040 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPSC000404185R6TS1TR-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Fixed Inductors - 1674-CL0402-2562SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2126038 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 15
View Details
Specs
Application RF Choke
View Details