Pulse Electronics Corporation Fixed Inductors BPSC000404184R7MS0

Description
4.7µH Shielded Inductor 105mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 105mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPSC000404184R7MS0TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 105mOhm Max 1616 (4040 Metric)

4.7µH Shielded Inductor 105mOhm Max 1616 (4040 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPSC000404184R7MS0TR-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 1674-CL0603-2332SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567677 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0027 microH
DCR 0.1200 ohms
View Details
Specs
Application RF Choke
View Details