Pulse Electronics Corporation Filters - RF Filters BPF1608LM09R5000A

Description
Win Source Part Number: 1373357-BPF1608LM09R 5000A Category: Filters - RF Filters Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: 1608 Package: Tape & Reel Product Status: Active Frequency: 5.375GHz Center Package / Case: 0603 (1608 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.028" (0.70mm) Insertion Loss: 1.5dB Filter Type: Band Pass Bandwidth: 950MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1373357-BPF1608LM09R 5000A Category: Filters - RF Filters Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: 1608 Package: Tape & Reel Product Status: Active Frequency: 5.375GHz Center Package / Case: 0603 (1608 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.028" (0.70mm) Insertion Loss: 1.5dB Filter Type: Band Pass Bandwidth: 950MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - RF Filters - BPF1608LM09R5000A - Win Source Electronics
Laguna Hills, CA, United States
Filters - RF Filters
BPF1608LM09R5000A
Filters - RF Filters BPF1608LM09R5000A
Win Source Part Number: 1373357-BPF1608LM09R 5000A Category: Filters - RF Filters Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: 1608 Package: Tape & Reel Product Status: Active Frequency: 5.375GHz Center Package / Case: 0603 (1608 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.028" (0.70mm) Insertion Loss: 1.5dB Filter Type: Band Pass Bandwidth: 950MHz

Win Source Part Number: 1373357-BPF1608LM09R5000A
Category: Filters - RF Filters
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: 1608
Package: Tape & Reel
Product Status: Active
Frequency: 5.375GHz Center
Package / Case: 0603 (1608 Metric), 4 PC Pad
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.028" (0.70mm)
Insertion Loss: 1.5dB
Filter Type: Band Pass
Bandwidth: 950MHz

Buy Now Datasheet
RF Filters - 553-BPF1608LM09R5000ACT-ND - DigiKey
Thief River Falls, MN, United States
5.375GHz Center Frequency Band Pass RF Filter (Radio Frequency) 950MHz Bandwidth 1.5dB 0603 (1608 Metric), 4 PC Pad

5.375GHz Center Frequency Band Pass RF Filter (Radio Frequency) 950MHz Bandwidth 1.5dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 553-BPF1608LM09R5000ADKR-ND - DigiKey
Thief River Falls, MN, United States
5.375GHz Center Frequency Band Pass RF Filter (Radio Frequency) 950MHz Bandwidth 1.5dB 0603 (1608 Metric), 4 PC Pad

5.375GHz Center Frequency Band Pass RF Filter (Radio Frequency) 950MHz Bandwidth 1.5dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 553-BPF1608LM09R5000ATR-ND - DigiKey
Thief River Falls, MN, United States
5.375GHz Center Frequency Band Pass RF Filter (Radio Frequency) 950MHz Bandwidth 1.5dB 0603 (1608 Metric), 4 PC Pad

5.375GHz Center Frequency Band Pass RF Filter (Radio Frequency) 950MHz Bandwidth 1.5dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
FILTER BAND PASS 5G WLAN

FILTER BAND PASS 5G WLAN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Band Pass Filters
Product Number BPF1608LM09R5000A 553-BPF1608LM09R5000ACT-ND BPF1608LM09R5000A
Product Name Filters - RF Filters RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5375 MHz 5375 MHz
Unlock Full Specs
to access all available technical data

Similar Products

881.5 MHz RF SAW Filter - AMPS/CDMA/TDMA - 855782 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details
Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
Lumped LC Band Pass Filter, 135 - 145 MHz, 50Ω - BPF-B140W+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers