2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.7dB 0603 (1608 Metric), 4 PC Pad
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.7dB 0603 (1608 Metric), 4 PC Pad
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.7dB 0603 (1608 Metric), 4 PC Pad
Manufacturer: PulseLarsen Antennas
Win Source Part Number: 864465-BPF1608LM02R2
Series: 1608
Features: 2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) - Bandwidth 1.7dB 0603 (1608 Metric), 4 PC Pad
Package: Reel - TR
Package: 0603 (1608 Metric), 4 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: CFL4111515022454K, 311-1558-6, 311-1558-2, 311-1558-1
RF FILTER BAND PASS 2.45GHZ 0603
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | 311-1558-6-ND | BPF1608LM02R2400A | BPF1608LM02R2400A |
| Product Name | RF Filters | RF Filters - BPF1608LM02R2400A | RF Filters |
| Filter Technology | Passive Filter | ||
| Filter Type | Bandpass | Bandpass; Band Pass | |
| Fc | 2450 MHz | 2450 MHz |