BPF1608LM02R1880A is a 1.6×0.8×0.6mm surface-mount band pass filter designed for WWAN applications, passing frequencies from 1805 to 2025 MHz with a maximum insertion loss of 1.5 dB at 25°C and a maximum V.S.W.R. of 2.0. It provides at least 30 dB attenuation from 700 to 950 MHz, 950 to 1050 MHz, 2400 to 2500 MHz, 2700 to 5150 MHz, and 5150 to 5850 MHz, with minimum 20 dB attenuation from 5850 to 12750 MHz. The device operates from -40 to 85°C and is RoHS compliant.
RF FILTER BANDPASS 1.915GHZ 0603 Product overview: BPF1608LM02R1880A from Pulse Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.915GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.915GHZ, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-BPF1608LM02R1880
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Active Band Pass Filters |
| Product Number | 844-BPF1608LM02R1880A |
| Product Name | 1.915GHZ EMI RFI Filter |
| Standards and Certifications | RoHS |