PULSE ELECTRONICS CORPORATION
BPF1608LKAPR6580A -- RF FILTERS
Pulse Electronics Corporation
RF Filters
BPF1608LKAPR6580A
Description
RF FILTER BAND PASS
-
DigiKey
-
ODG (Origin Data Global)
Request a Quote
Email Supplier
Datasheet
Description
RF FILTER BAND PASS
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
RF Band Pass Filters |
|
Product Number
|
553-BPF1608LKAPR6580ATR-ND |
BPF1608LKAPR6580A |
|
Product Name
|
RF Filters |
RF Filters |
|
Filter Technology
|
Passive Filter
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2110 MHz
Bandwidth
12000 kHz
View Details
Smiths Interconnect, a Molex company
Filter Design
Ceramic Filter
View Details
Filter Technology
Passive Filter
Filter Type
AM
Fc
0.4550 MHz
View Details
Filter Type
Band Reject
Operating Temperature
-30 to 70 C (-22 to 158 F)
Fc
0.0 to 1200 MHz
View Details