80nH Shielded Inductor 33A 1.1mOhm Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 553-BPED0010042480NK2ETR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 155 C (-40 to 311 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |