Pulse Electronics Corporation Fixed Inductors BPDR000808453R9T00

Description
3.9µH Shielded Inductor 4.5A 19mOhm Max 3131 (8080 Metric)
Request a Quote Datasheet
Description
3.9µH Shielded Inductor 4.5A 19mOhm Max 3131 (8080 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPDR000808453R9T00TR-ND - DigiKey
Thief River Falls, MN, United States
3.9µH Shielded Inductor 4.5A 19mOhm Max 3131 (8080 Metric)

3.9µH Shielded Inductor 4.5A 19mOhm Max 3131 (8080 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPDR000808453R9T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2825JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-43N 026011C-43NXJRW , 026011C-43NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567591P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.5000 ohms
View Details