Pulse Electronics Corporation Fixed Inductors BPDR000808452R0T00

Description
2µH Shielded Inductor 5.5A 14mOhm Max 3131 (8080 Metric)
Request a Quote Datasheet
Description
2µH Shielded Inductor 5.5A 14mOhm Max 3131 (8080 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPDR000808452R0T00TR-ND - DigiKey
Thief River Falls, MN, United States
2µH Shielded Inductor 5.5A 14mOhm Max 3131 (8080 Metric)

2µH Shielded Inductor 5.5A 14mOhm Max 3131 (8080 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPDR000808452R0T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1624116-8 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Leaded Inductors - 1730037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - DS1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details