Pulse Electronics Corporation Fixed Inductors BPDR00080845100T00

Description
10µH Shielded Inductor 3.2A 36mOhm Max 3131 (8080 Metric)
Request a Quote Datasheet
Description
10µH Shielded Inductor 3.2A 36mOhm Max 3131 (8080 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPDR00080845100T00TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 3.2A 36mOhm Max 3131 (8080 Metric)

10µH Shielded Inductor 3.2A 36mOhm Max 3131 (8080 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPDR00080845100T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8109 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 30000 to ? microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers