Pulse Electronics Corporation Fixed Inductors BPDR000808304R7T00

Description
4.7µH Shielded Inductor 4.5A 24.7mOhm Max 3131 (8080 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 4.5A 24.7mOhm Max 3131 (8080 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPDR000808304R7T00TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 4.5A 24.7mOhm Max 3131 (8080 Metric)

4.7µH Shielded Inductor 4.5A 24.7mOhm Max 3131 (8080 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPDR000808304R7T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data