Pulse Electronics Corporation Fixed Inductors BPDR00080830470M00

Description
47µH Shielded Inductor 1.3A 195mOhm Max 3131 (8080 Metric)
Request a Quote Datasheet
Description
47µH Shielded Inductor 1.3A 195mOhm Max 3131 (8080 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPDR00080830470M00TR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Inductor 1.3A 195mOhm Max 3131 (8080 Metric)

47µH Shielded Inductor 1.3A 195mOhm Max 3131 (8080 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPDR00080830470M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-12N 0402DC-12NXJRW , 0402DC-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176640-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
Inductor and Choke - 841-CZP1JFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers