Pulse Electronics Corporation Fixed Inductors BPDR000606306R6T00

Description
6.6µH Shielded Inductor 1.8A 45mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.6µH Shielded Inductor 1.8A 45mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BPDR000606306R6T00TR-ND - DigiKey
Thief River Falls, MN, United States
6.6µH Shielded Inductor 1.8A 45mOhm Max Nonstandard

6.6µH Shielded Inductor 1.8A 45mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BPDR000606306R6T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 6.9 ohms
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details